Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK306G-TL LNK306G-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 923555-LNK306G-TL Series: LinkSwitch®-TN Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SMD-8B Package: Reel - TR Package: 8-SMD (7 Leads), Gull Wing Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SMD-8B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 923555-LNK306G-TL Series: LinkSwitch®-TN Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SMD-8B Package: Reel - TR Package: 8-SMD (7 Leads), Gull Wing Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SMD-8B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK306G-TL - 923555-LNK306G-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK306G-TL
923555-LNK306G-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK306G-TL 923555-LNK306G-TL
Manufacturer: Power Integrations Win Source Part Number: 923555-LNK306G-TL Series: LinkSwitch®-TN Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SMD-8B Package: Reel - TR Package: 8-SMD (7 Leads), Gull Wing Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SMD-8B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Power Integrations
Win Source Part Number: 923555-LNK306G-TL
Series: LinkSwitch®-TN
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SMD-8B
Package: Reel - TR
Package: 8-SMD (7 Leads), Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SMD-8B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK306G-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK306G-TL
AC DC Converters, Offline Switches LNK306G-TL
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SMD-8B

Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SMD-8B

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK306G-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK306G-TL
PMIC - AC DC Converters, Offline Switchers LNK306G-TL
IC OFFLINE SWITCH MULT TOP 8SMD

IC OFFLINE SWITCH MULT TOP 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 923555-LNK306G-TL LNK306G-TL LNK306G-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK306G-TL AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; SMD-8B Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE2QR2280Z - ICE2QR2280Z - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 21 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5615N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details