Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK304P LNK304P

Description
Manufacturer: Power Integrations Win Source Part Number: 1202642-LNK304P Packaging: Bulk Mounting Style: Through Hole Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Buck, Buck-Boost, Flyback Duty Cycle: 69% Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Supplier Device Package: DIP-8B Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-DIP , 7 Leads Alternative Parts (Cross-Reference): LNK304PN; VIPER17HN; VIPER17LN; LNK304P; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Switching Frequency: 66kHz
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1202642-LNK304P Packaging: Bulk Mounting Style: Through Hole Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Buck, Buck-Boost, Flyback Duty Cycle: 69% Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Supplier Device Package: DIP-8B Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-DIP , 7 Leads Alternative Parts (Cross-Reference): LNK304PN; VIPER17HN; VIPER17LN; LNK304P; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Switching Frequency: 66kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK304P - 1202642-LNK304P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK304P
1202642-LNK304P
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK304P 1202642-LNK304P
Manufacturer: Power Integrations Win Source Part Number: 1202642-LNK304P Packaging: Bulk Mounting Style: Through Hole Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Buck, Buck-Boost, Flyback Duty Cycle: 69% Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Supplier Device Package: DIP-8B Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-DIP , 7 Leads Alternative Parts (Cross-Reference): LNK304PN; VIPER17HN; VIPER17LN; LNK304P; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Switching Frequency: 66kHz

Manufacturer: Power Integrations
Win Source Part Number: 1202642-LNK304P
Packaging: Bulk
Mounting Style: Through Hole
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Buck, Buck-Boost, Flyback
Duty Cycle: 69%
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits
Supplier Device Package: DIP-8B
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.powerint.com
Manufacturer Package: 8-DIP , 7 Leads
Alternative Parts (Cross-Reference): LNK304PN; VIPER17HN; VIPER17LN; LNK304P;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Switching Frequency: 66kHz

Buy Now
PMIC - AC DC Converters, Offline Switchers - LNK304P - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK304P
PMIC - AC DC Converters, Offline Switchers LNK304P
IC OFFLINE SWITCH MULT TOP 8DIP

IC OFFLINE SWITCH MULT TOP 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK304P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK304P
AC DC Converters, Offline Switches LNK304P
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz 8-PDIP-B

Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz 8-PDIP-B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1202642-LNK304P LNK304P LNK304P
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK304P PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP , 7 Leads DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5760N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1315363-ICE3AR4780JZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; Tube
Output Power 31 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details