Manufacturer: Power Integrations
Win Source Part Number: 1195736-LCS705HG
Series: HiperLCS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart, Slew Rate Controlled
Package: 16-SIP, 13 Leads, Exposed Pad, Formed Leads
Applications: General
Technology: Power MOSFET
Operating Supply Voltage: 11.4 V ~ 15 V
Interface: On/Off
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO
Output Configuration: Half Bridge
Voltage - Load: 11.4 V ~ 15 V
Rds On (Typ): 400 mOhm
Load Type: Inductive
Current - Peak Output: 19.3A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.powerint.com
Manufacturer Package: 16-ESIP
Alternative Parts (Cross-Reference): LTC2955ITS8-1#TRMPBF
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Half Bridge Driver General Purpose Power MOSFET eSIP-16J
Gate Drivers 350W HV CONTROLLER MOSFET
Half Bridge Driver General Purpose Power MOSFET eSIP-16J
IC HALF BRIDGE DRIVER ESIP16J
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1195736-LCS705HG | 596-1431-5-ND | LCS705HG | LCS705HG | LCS705HG |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - LCS705HG | Full, Half-Bridge (H Bridge) Drivers | Gate Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 11.4 to 15 volts | 11.4 to 15 volts | 11.4 to 15 volts | 15 to 11.4 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Packing Method | Tube; Tube; Other | Tube | Tube; Tube; Other | Tube; Tube; Other | |
| Package Type | 16-SSIP, 13 Leads, Exposed Pad, Formed Leads | SIP; 16-SSIP, 13 Leads, Exposed Pad, Formed Leads |