Power Integrations, Inc. AC DC Converters, Offline Switches INN4077C-H185-TL

Description
Converter Offline Flyback, Secondary Side SR Topology 50kHz ~ 140kHz InSOP-24D
Description
Converter Offline Flyback, Secondary Side SR Topology 50kHz ~ 140kHz InSOP-24D
Datasheet
Datasheet Summary
Powered by GS/AI

The INN4077C-H185-TL is part of the InnoSwitch4-CZ family of integrated switcher ICs designed for offline CV/CC flyback applications. It features a robust 750 V PowiGaN primary switch and employs zero voltage switching (ZVS) technology, which enhances efficiency and reduces switching losses. The device supports steady-state switching frequencies up to 155 kHz, allowing for compact transformer designs. This IC integrates primary and secondary controllers, a synchronous rectification driver, and a HIPOT-isolated feedback mechanism (FluxLink), which simplifies design and improves reliability. It offers high efficiency, with up to 95% efficiency and less than 30 mW no-load consumption. The INN4077C-H185-TL includes multiple protection features such as output overvoltage, undervoltage, overcurrent, and over-temperature protection, making it suitable for a variety of applications including chargers and adapters. The device is packaged in an InSOP-24D format and is compliant with safety standards including UL1577 and TUV (EN62368-1). It is designed for high-density applications, capable of delivering up to 135 W in open frame configurations and 145 W in adapter configurations.

Datasheet Summary
Powered by GS/AI

The INN4077C-H185-TL is part of the InnoSwitch4-CZ family of integrated switcher ICs designed for offline CV/CC flyback applications. It features a robust 750 V PowiGaN primary switch and employs zero voltage switching (ZVS) technology, which enhances efficiency and reduces switching losses. The device supports steady-state switching frequencies up to 155 kHz, allowing for compact transformer designs. This IC integrates primary and secondary controllers, a synchronous rectification driver, and a HIPOT-isolated feedback mechanism (FluxLink), which simplifies design and improves reliability. It offers high efficiency, with up to 95% efficiency and less than 30 mW no-load consumption. The INN4077C-H185-TL includes multiple protection features such as output overvoltage, undervoltage, overcurrent, and over-temperature protection, making it suitable for a variety of applications including chargers and adapters. The device is packaged in an InSOP-24D format and is compliant with safety standards including UL1577 and TUV (EN62368-1). It is designed for high-density applications, capable of delivering up to 135 W in open frame configurations and 145 W in adapter configurations.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters, Offline Switches - INN4077C-H185-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
INN4077C-H185-TL
AC DC Converters, Offline Switches INN4077C-H185-TL
Converter Offline Flyback, Secondary Side SR Topology 50kHz ~ 140kHz InSOP-24D

Converter Offline Flyback, Secondary Side SR Topology 50kHz ~ 140kHz InSOP-24D

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips
Product Number INN4077C-H185-TL
Product Name AC DC Converters, Offline Switches
Package Type Other; 24-PowerSMD Module (0.425\", 10.80mm Width), 17 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5642N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE2QR2280Z - ICE2QR2280Z - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 21 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
AC DC Converters - LM150-20B24 - 877145-LM150-20B24 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; Box
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details