Power Integrations, Inc. AC DC Converters, Offline Switches INN4074C-H185-TL

Description
Converter Offline Flyback Topology 140kHz InSOP-24D
Description
Converter Offline Flyback Topology 140kHz InSOP-24D
Datasheet
Datasheet Summary
Powered by GS/AI

The INN4074C-H185-TL is an integrated offline CV/CC ZVS flyback switcher IC designed for high efficiency and compact power supply applications. It features a robust 750 V PowiGaN primary switch and operates with a steady-state switching frequency of up to 155 kHz, which helps minimize transformer size. The device supports both continuous conduction mode (CCM) and discontinuous conduction mode (DCM) with zero voltage switching (ZVS), enhancing efficiency up to 95% and reducing no-load consumption to less than 30 mW. This IC incorporates advanced protection features, including output overvoltage and undervoltage protection, over-current protection, and over-temperature protection. It also includes a synchronous rectification driver and secondary-side sensing for improved performance. The INN4074C-H185-TL is suitable for applications requiring high power density, such as USB PD adapters and high-efficiency power supplies, and complies with safety standards including UL1577 and TUV (EN62368-1). The device is packaged in an InSOP-24D format, ensuring ease of integration into various designs.

Datasheet Summary
Powered by GS/AI

The INN4074C-H185-TL is an integrated offline CV/CC ZVS flyback switcher IC designed for high efficiency and compact power supply applications. It features a robust 750 V PowiGaN primary switch and operates with a steady-state switching frequency of up to 155 kHz, which helps minimize transformer size. The device supports both continuous conduction mode (CCM) and discontinuous conduction mode (DCM) with zero voltage switching (ZVS), enhancing efficiency up to 95% and reducing no-load consumption to less than 30 mW. This IC incorporates advanced protection features, including output overvoltage and undervoltage protection, over-current protection, and over-temperature protection. It also includes a synchronous rectification driver and secondary-side sensing for improved performance. The INN4074C-H185-TL is suitable for applications requiring high power density, such as USB PD adapters and high-efficiency power supplies, and complies with safety standards including UL1577 and TUV (EN62368-1). The device is packaged in an InSOP-24D format, ensuring ease of integration into various designs.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters, Offline Switches - INN4074C-H185-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
INN4074C-H185-TL
AC DC Converters, Offline Switches INN4074C-H185-TL
Converter Offline Flyback Topology 140kHz InSOP-24D

Converter Offline Flyback Topology 140kHz InSOP-24D

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - INN4074C-H185-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
INN4074C-H185-TL
PMIC - AC DC Converters, Offline Switchers INN4074C-H185-TL
IC OFFLINE SW FLBACK INSOP-24D

IC OFFLINE SW FLBACK INSOP-24D

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number INN4074C-H185-TL INN4074C-H185-TL
Product Name AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 24-PowerSMD Module (0.425\", 10.80mm Width), 17 Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2B365FKLA1 - 1044431-ICE2B365FKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 67 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA1A01N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details