Win Source Part Number: 1372579-INN3996CQ-TL
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
Mfr: Power Integrations
Series: InnoSwitch™3-AQ
Package: Tape & Reel
Product Status: Active
Package / Case: 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads
Supplier Device Package: InSOP-24D
Base Product Number: INN3996
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Power (Watts): 30 W
Control Features: EN, Soft Start
Voltage - Supply (Vcc/Vdd): 30V ~ 925V
Topology: Flyback
Internal Switch(s): Yes
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Frequency - Switching: 110kHz
Output Isolation: Isolated
Voltage - Breakdown: 900V
Converter Offline Flyback Topology 110kHz InSOP-24D
IC OFFLINE SW FLBACK INSOP-24D
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1372579-INN3996CQ-TL | INN3996CQ-TL | INN3996CQ-TL |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; Tape & Reel | Other; 24-PowerSMD Module (0.425\", 10.80mm Width), 17 Leads |