Power Integrations, Inc. AC DC Converters, Offline Switches INN3676C-H601-TL

Description
Converter Offline Flyback, Secondary Side SR Topology 100kHz InSOP-24D
Description
Converter Offline Flyback, Secondary Side SR Topology 100kHz InSOP-24D
Datasheet
Datasheet Summary
Powered by GS/AI

The INN3676C-H601-TL is part of the InnoSwitch3-EP family of integrated circuits designed for offline flyback power converters. It features a highly integrated design that combines primary and secondary controllers along with safety-rated feedback in a single package, facilitating compact and efficient power supply designs. This device supports a maximum output power of 40 W and operates within an input voltage range of 85 to 265 VAC. Key features include high efficiency across a wide load range, utilizing PowiGaN technology to achieve up to 100 W without the need for heat sinks. The device incorporates multiple protection mechanisms such as line over and undervoltage protection, output overvoltage and over-current limiting, and over-temperature shutdown. It also offers adjustable output current sensing and excellent cross regulation for multi-output applications. The INN3676C-H601-TL is suitable for various applications, including auxiliary and standby power supplies for consumer electronics, utility meters, and industrial power supplies. It complies with global energy efficiency regulations and is packaged in an InSOP-24D format, ensuring reinforced isolation and safety compliance.

Datasheet Summary
Powered by GS/AI

The INN3676C-H601-TL is part of the InnoSwitch3-EP family of integrated circuits designed for offline flyback power converters. It features a highly integrated design that combines primary and secondary controllers along with safety-rated feedback in a single package, facilitating compact and efficient power supply designs. This device supports a maximum output power of 40 W and operates within an input voltage range of 85 to 265 VAC. Key features include high efficiency across a wide load range, utilizing PowiGaN technology to achieve up to 100 W without the need for heat sinks. The device incorporates multiple protection mechanisms such as line over and undervoltage protection, output overvoltage and over-current limiting, and over-temperature shutdown. It also offers adjustable output current sensing and excellent cross regulation for multi-output applications. The INN3676C-H601-TL is suitable for various applications, including auxiliary and standby power supplies for consumer electronics, utility meters, and industrial power supplies. It complies with global energy efficiency regulations and is packaged in an InSOP-24D format, ensuring reinforced isolation and safety compliance.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters, Offline Switches - INN3676C-H601-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
INN3676C-H601-TL
AC DC Converters, Offline Switches INN3676C-H601-TL
Converter Offline Flyback, Secondary Side SR Topology 100kHz InSOP-24D

Converter Offline Flyback, Secondary Side SR Topology 100kHz InSOP-24D

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - INN3676C-H601-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
INN3676C-H601-TL
PMIC - AC DC Converters, Offline Switchers INN3676C-H601-TL
IC OFFLINE SW MULT TOP 24INSOP

IC OFFLINE SW MULT TOP 24INSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number INN3676C-H601-TL INN3676C-H601-TL
Product Name AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 24-PowerSMD Module (0.425\", 10.80mm Width), 17 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5574N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1372647-ICE2QR0680ZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; Tube
Output Power 102 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details