Win Source Part Number: 1065149-INN3168C-H10
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Series: PowiGaN™, InnoSwitch™3-CE
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Power (Watts): 50 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback, Secondary Side SR
Frequency - Switching: 100kHz
Fault Protection: Over Temperature, Over Voltage
Package / Case: 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads
Supplier Device Package: InSOP-24D
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Power Integrations
Other Names: 596-1600-2,596-1600-
Base Product Number: INN3168
Converter Offline Flyback, Secondary Side SR Topology 100kHz InSOP-24D
IC OFFLINE SW MULT TOP 24INSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1065149-INN3168C-H101-TL | INN3168C-H101-TL | INN3168C-H101-TL |
| Product Name | Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; Tape & Reel | Other; 24-PowerSMD Module (0.425\", 10.80mm Width), 17 Leads |