Power Integrations, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches INN2904K

Description
Manufacturer: Power Integrations Win Source Part Number: 1317236-INN2904K Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 48 Mounting: Surface Mount Power (Watts): 29 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 900V Topology: Flyback Duty Cycle: 60% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supplier Device Package: eSOP-R16B Temperature Range - Operating: -40°C ~ 105°C Case / Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1526 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1317236-INN2904K Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 48 Mounting: Surface Mount Power (Watts): 29 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 900V Topology: Flyback Duty Cycle: 60% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supplier Device Package: eSOP-R16B Temperature Range - Operating: -40°C ~ 105°C Case / Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1526 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1317236-INN2904K - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1317236-INN2904K
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1317236-INN2904K
Manufacturer: Power Integrations Win Source Part Number: 1317236-INN2904K Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 48 Mounting: Surface Mount Power (Watts): 29 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 900V Topology: Flyback Duty Cycle: 60% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Supplier Device Package: eSOP-R16B Temperature Range - Operating: -40°C ~ 105°C Case / Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1526 RoHS Status: RoHS Compliant

Manufacturer: Power Integrations
Win Source Part Number: 1317236-INN2904K
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Tube
Standard Package: 48
Mounting: Surface Mount
Power (Watts): 29 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 900V
Topology: Flyback
Duty Cycle: 60%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Supplier Device Package: eSOP-R16B
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 596-1526
RoHS Status: RoHS Compliant

Buy Now Datasheet
AC DC Converters, Offline Switches - INN2904K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
INN2904K
AC DC Converters, Offline Switches INN2904K
Converter Offline Flyback Topology 100kHz eSOP-R16B

Converter Offline Flyback Topology 100kHz eSOP-R16B

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - INN2904K - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
INN2904K
PMIC - AC DC Converters, Offline Switchers INN2904K
IC OFFLINE SWITCH SR 900V 16ESOP

IC OFFLINE SWITCH SR 900V 16ESOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1317236-INN2904K INN2904K INN2904K
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads SOIC; Other; 16-PowerSOIC (0.350\", 8.89mm Width), 15 Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A365FKLA1 - 279343-ICE2A365 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 67 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers
ACDC Power Supply Control ICs - Model: FA1A61N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - RMS to DC Converters - AD737JR-REEL - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Input Voltage ? to 16.5 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers