Power Integrations, Inc. Selector Switch INN2604K

Description
FLYBACK SWITCHER, CV/CC, ESOP-16, INPUT VOLTAGE AC MIN:85V, INPUT VOLTAGE AC MAX:265V, AC / DC CONVERTER CASE STYLE:ESOP, NO. OF PINS:16PINS, POWER RATING:20W, TOPOLOGY:FLYBACK, OPERATING TEMPERATURE MIN:-40°C, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
FLYBACK SWITCHER, CV/CC, ESOP-16, INPUT VOLTAGE AC MIN:85V, INPUT VOLTAGE AC MAX:265V, AC / DC CONVERTER CASE STYLE:ESOP, NO. OF PINS:16PINS, POWER RATING:20W, TOPOLOGY:FLYBACK, OPERATING TEMPERATURE MIN:-40°C, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 108860697 - Radwell International
Willingboro, NJ, United States
Selector Switch
108860697
Selector Switch 108860697
FLYBACK SWITCHER, CV/CC, ESOP-16, INPUT VOLTAGE AC MIN:85V, INPUT VOLTAGE AC MAX:265V, AC / DC CONVERTER CASE STYLE:ESOP, NO. OF PINS:16PINS, POWER RATING:20W, TOPOLOGY:FLYBACK, OPERATING TEMPERATURE MIN:-40°C, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

FLYBACK SWITCHER, CV/CC, ESOP-16, INPUT VOLTAGE AC MIN:85V, INPUT VOLTAGE AC MAX:265V, AC / DC CONVERTER CASE STYLE:ESOP, NO. OF PINS:16PINS, POWER RATING:20W, TOPOLOGY:FLYBACK, OPERATING TEMPERATURE MIN:-40°C, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 108860697
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details