Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - INN2214K INN2214K

Description
Manufacturer: Power Integrations Win Source Part Number: 776807-INN2214K Series: InnoSwitch-CP Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-PowerSOIC (0.350", 8.89mm Width) 15 Leads Mounting: SMD Power (Watts): 20W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Secondary Side SR Duty Cycle: 60% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits (ICs) Manufacturer Package: eSOP-R16B Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 776807-INN2214K Series: InnoSwitch-CP Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-PowerSOIC (0.350", 8.89mm Width) 15 Leads Mounting: SMD Power (Watts): 20W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Secondary Side SR Duty Cycle: 60% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits (ICs) Manufacturer Package: eSOP-R16B Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - INN2214K - 776807-INN2214K - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - INN2214K
776807-INN2214K
PMIC - PMIC - AC DC Converters, Offline Switchers - INN2214K 776807-INN2214K
Manufacturer: Power Integrations Win Source Part Number: 776807-INN2214K Series: InnoSwitch-CP Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-PowerSOIC (0.350", 8.89mm Width) 15 Leads Mounting: SMD Power (Watts): 20W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Secondary Side SR Duty Cycle: 60% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits (ICs) Manufacturer Package: eSOP-R16B Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 776807-INN2214K
Series: InnoSwitch-CP
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 16-PowerSOIC (0.350", 8.89mm Width) 15 Leads
Mounting: SMD
Power (Watts): 20W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback, Secondary Side SR
Duty Cycle: 60%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Categories: Integrated Circuits (ICs)
Manufacturer Package: eSOP-R16B
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - INN2214K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
INN2214K
AC DC Converters, Offline Switches INN2214K
Converter Offline Flyback, Secondary Side SR Topology 100kHz eSOP-R16B

Converter Offline Flyback, Secondary Side SR Topology 100kHz eSOP-R16B

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - INN2214K - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
INN2214K
PMIC - AC DC Converters, Offline Switchers INN2214K
IC OFFLINE SW MULT TOP 16ESOP

IC OFFLINE SW MULT TOP 16ESOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 776807-INN2214K INN2214K INN2214K
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - INN2214K AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 16-PowerSOIC (0.350", 8.89mm Width) 15 Leads SOIC; Other; 16-PowerSOIC (0.350\", 8.89mm Width), 15 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5640N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details