Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - INN2105K INN2105K

Description
Manufacturer: Power Integrations Win Source Part Number: 874624-INN2105K Series: InnoSwitch™-CE Operating Temperature Range: -40°C ~ 105°C (TA) Features: Converter Offline Flyback, Secondary Side SR Topology 100kHz eSOP-R16B Package: Tube Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: eSOP-R16B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 874624-INN2105K Series: InnoSwitch™-CE Operating Temperature Range: -40°C ~ 105°C (TA) Features: Converter Offline Flyback, Secondary Side SR Topology 100kHz eSOP-R16B Package: Tube Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: eSOP-R16B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - INN2105K - 874624-INN2105K - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - INN2105K
874624-INN2105K
PMIC - PMIC - AC DC Converters, Offline Switchers - INN2105K 874624-INN2105K
Manufacturer: Power Integrations Win Source Part Number: 874624-INN2105K Series: InnoSwitch™-CE Operating Temperature Range: -40°C ~ 105°C (TA) Features: Converter Offline Flyback, Secondary Side SR Topology 100kHz eSOP-R16B Package: Tube Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: eSOP-R16B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Power Integrations
Win Source Part Number: 874624-INN2105K
Series: InnoSwitch™-CE
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Converter Offline Flyback, Secondary Side SR Topology 100kHz eSOP-R16B
Package: Tube
Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: eSOP-R16B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
AC DC Converters, Offline Switches - INN2105K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
INN2105K
AC DC Converters, Offline Switches INN2105K
Converter Offline Flyback, Secondary Side SR Topology 100kHz eSOP-R16B

Converter Offline Flyback, Secondary Side SR Topology 100kHz eSOP-R16B

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - INN2105K - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
INN2105K
PMIC - AC DC Converters, Offline Switchers INN2105K
IC OFFLINE SW MULT TOP 16ESOP

IC OFFLINE SW MULT TOP 16ESOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 874624-INN2105K INN2105K INN2105K
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - INN2105K AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; eSOP-R16B SOIC; Other; 16-PowerSOIC (0.350\", 8.89mm Width), 15 Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE5AR2280CZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 40 watts
View Details
ACDC Power Supply Control ICs - Model: FA8A90N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - BM1R00147F-E2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 2.7 to 32 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers