Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - INN2024K-TL INN2024K-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 874622-INN2024K-TL Series: InnoSwitch™-CH Operating Temperature Range: -40°C ~ 85°C (TA) Features: Converter Offline Flyback, Secondary Side SR Topology 100kHz eSOP-R16B Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads Package: Reel - TR Mounting: Surface Mount Family Name: INN2024 Categories: Integrated Circuits (ICs) Case / Package: eSOP-R16B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: , 596-INN2024K-TLDKR, INN2024K-TL-ND, 596-INN2024K-TLCT, 596-INN2024K-TLTR
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 874622-INN2024K-TL Series: InnoSwitch™-CH Operating Temperature Range: -40°C ~ 85°C (TA) Features: Converter Offline Flyback, Secondary Side SR Topology 100kHz eSOP-R16B Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads Package: Reel - TR Mounting: Surface Mount Family Name: INN2024 Categories: Integrated Circuits (ICs) Case / Package: eSOP-R16B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: , 596-INN2024K-TLDKR, INN2024K-TL-ND, 596-INN2024K-TLCT, 596-INN2024K-TLTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - INN2024K-TL - 874622-INN2024K-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - INN2024K-TL
874622-INN2024K-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - INN2024K-TL 874622-INN2024K-TL
Manufacturer: Power Integrations Win Source Part Number: 874622-INN2024K-TL Series: InnoSwitch™-CH Operating Temperature Range: -40°C ~ 85°C (TA) Features: Converter Offline Flyback, Secondary Side SR Topology 100kHz eSOP-R16B Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads Package: Reel - TR Mounting: Surface Mount Family Name: INN2024 Categories: Integrated Circuits (ICs) Case / Package: eSOP-R16B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: , 596-INN2024K-TLDKR, INN2024K-TL-ND, 596-INN2024K-TLCT, 596-INN2024K-TLTR

Manufacturer: Power Integrations
Win Source Part Number: 874622-INN2024K-TL
Series: InnoSwitch™-CH
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Converter Offline Flyback, Secondary Side SR Topology 100kHz eSOP-R16B
Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: INN2024
Categories: Integrated Circuits (ICs)
Case / Package: eSOP-R16B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: , 596-INN2024K-TLDKR, INN2024K-TL-ND, 596-INN2024K-TLCT, 596-INN2024K-TLTR

Buy Now Datasheet
AC DC Converters, Offline Switches - INN2024K-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
INN2024K-TL
AC DC Converters, Offline Switches INN2024K-TL
Converter Offline Flyback, Secondary Side SR Topology 100kHz eSOP-R16B

Converter Offline Flyback, Secondary Side SR Topology 100kHz eSOP-R16B

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - INN2024K-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
INN2024K-TL
PMIC - AC DC Converters, Offline Switchers INN2024K-TL
IC OFFLINE SW MULT TOP 16ESOP

IC OFFLINE SW MULT TOP 16ESOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 874622-INN2024K-TL INN2024K-TL INN2024K-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - INN2024K-TL AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; eSOP-R16B SOIC; Other; 16-PowerSOIC (0.350\", 8.89mm Width), 15 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5571N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE5QR4770AZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 27 watts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details