Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - INN2005K-TL INN2005K-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 137704-INN2005K-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 20W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Secondary Side SR Duty Cycle: 60% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: eSOP-R16B Control Operating Temperature: -40°C to 85°C (TA) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 137704-INN2005K-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 20W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Secondary Side SR Duty Cycle: 60% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: eSOP-R16B Control Operating Temperature: -40°C to 85°C (TA) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - INN2005K-TL - 137704-INN2005K-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - INN2005K-TL
137704-INN2005K-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - INN2005K-TL 137704-INN2005K-TL
Manufacturer: Power Integrations Win Source Part Number: 137704-INN2005K-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 20W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Secondary Side SR Duty Cycle: 60% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: eSOP-R16B Control Operating Temperature: -40°C to 85°C (TA) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 137704-INN2005K-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 20W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback, Secondary Side SR
Duty Cycle: 60%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: eSOP-R16B
Control Operating Temperature: -40°C to 85°C (TA)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - INN2005K-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
INN2005K-TL
AC DC Converters, Offline Switches INN2005K-TL
Converter Offline Flyback, Secondary Side SR Topology 100kHz eSOP-R16B

Converter Offline Flyback, Secondary Side SR Topology 100kHz eSOP-R16B

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - INN2005K-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
INN2005K-TL
PMIC - AC DC Converters, Offline Switchers INN2005K-TL
IC OFFLINE SW MULT TOP 16ESOP

IC OFFLINE SW MULT TOP 16ESOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 137704-INN2005K-TL INN2005K-TL INN2005K-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - INN2005K-TL AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; eSOP-R16B SOIC; Other; 16-PowerSOIC (0.350\", 8.89mm Width), 15 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A01N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC-DC PWM-PFC Controller, PWM-QR (quasi resonant) Flyback ICs - ICE2QS03G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 130 C (-40 to 266 F)
Configuration / Function Flyback
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details