Switching Controller, PSSO6, PLASTIC, TO-263, 7 PIN Product overview: DPA425R from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-DPA425R can be used for catalog matching and distributor lookup.
Manufacturer: Power Integrations
Win Source Part Number: 1168464-DPA425R
Family Name: DPA425R
Manufacturer Homepage: www.powerint.com
Alternative Parts (Cross-Reference): MAX5094DAUA; MAX5094AAUA; MAX5094CAUA; MAX5094AAUA-T;
Introduction Date: September 27, 2002
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC REG CONV POE 1OUT TO263-7C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-DPA425R | 1168464-DPA425R | DPA425R |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - DPA425R | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; TO-263-7 | TO-263; Other; TO-263-7, D²Pak (6 Leads + Tab), TO-263CB | |
| Output Voltage | 220 volts | ||
| IOUT | 6 amps |