Manufacturer: Power Integrations
Win Source Part Number: 014524-DPA424PN
Packaging: Tube/Rail
Applications: Converter, Power Over Ethernet and Telecom Applications
Mounting: Through Hole
Voltage - Input: 16 V to 75 V
Number of Outputs: 1
Output Voltage: 220V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Switching Regulator, Voltage-mode, 3.5A, 425kHz Switching Freq-Max, CMOS, PDIP8, DIP-8 Product overview: DPA424PN from Power Integrations is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A, 425kHz, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5A, 425kHz, DIP, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-DPA424PN can be used for catalog matching and distributor lookup.
IC REG CONV POE TELECM 1OUT 8DIP
IC REG CONV POE TELECM 1OUT 8DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 014524-DPA424PN | 750-DPA424PN | DPA424PN | DPA424PN |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - DPA424PN | 3.5A 425kHz DIP Voltage Regulator IC | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | DIP; Other; 8-DIP | Other; DIP | DIP; Other; 8-DIP (0.300", 7.62mm) | |
| Special Features | Multiple Outputs | |||
| Output Voltage | 220 volts | 220 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |