Power Integrations, Inc. Special Purpose Regulators DPA424GN

Description
DPA-Switch® Converter, Power Over Ethernet and Telecom Applications Voltage Regulator IC 1 Output 8-SMD
Description
DPA-Switch® Converter, Power Over Ethernet and Telecom Applications Voltage Regulator IC 1 Output 8-SMD
Datasheet
Datasheet Summary
Powered by GS/AI

The DPA424GN is a highly integrated DC-DC converter IC designed for Power over Ethernet (PoE) and telecom applications. It operates within a wide input voltage range of 16-75 VDC and supports both forward and flyback topologies. The device can deliver a maximum output power of 35 W under specified conditions, making it suitable for various applications including VoIP phones, WLAN, and security cameras. This regulator features built-in protections such as auto-restart for output overload, undervoltage and overvoltage detection, and hysteretic thermal shutdown, ensuring reliable operation. It also includes user-configurable pins for selecting switching frequency (300/400 kHz) and programming current limits, which enhances design flexibility. The DPA424GN is available in multiple package options, including a thermally efficient TO-263-7C package for high power applications, as well as plastic DIP and surface mount options for designs up to 35 W. The device is RoHS compliant and incorporates energy-efficient features, such as low consumption at no-load and cycle skipping at light loads, contributing to high standby efficiency. Overall, the DPA424GN is a versatile choice for engineers looking for a compact and efficient power regulation solution in demanding applications.

Datasheet Summary
Powered by GS/AI

The DPA424GN is a highly integrated DC-DC converter IC designed for Power over Ethernet (PoE) and telecom applications. It operates within a wide input voltage range of 16-75 VDC and supports both forward and flyback topologies. The device can deliver a maximum output power of 35 W under specified conditions, making it suitable for various applications including VoIP phones, WLAN, and security cameras. This regulator features built-in protections such as auto-restart for output overload, undervoltage and overvoltage detection, and hysteretic thermal shutdown, ensuring reliable operation. It also includes user-configurable pins for selecting switching frequency (300/400 kHz) and programming current limits, which enhances design flexibility. The DPA424GN is available in multiple package options, including a thermally efficient TO-263-7C package for high power applications, as well as plastic DIP and surface mount options for designs up to 35 W. The device is RoHS compliant and incorporates energy-efficient features, such as low consumption at no-load and cycle skipping at light loads, contributing to high standby efficiency. Overall, the DPA424GN is a versatile choice for engineers looking for a compact and efficient power regulation solution in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Regulators - DPA424GN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
DPA424GN
Special Purpose Regulators DPA424GN
DPA-Switch® Converter, Power Over Ethernet and Telecom Applications Voltage Regulator IC 1 Output 8-SMD

DPA-Switch® Converter, Power Over Ethernet and Telecom Applications Voltage Regulator IC 1 Output 8-SMD

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number DPA424GN
Product Name Special Purpose Regulators
Type 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901620 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
Voltage Reference - ATL432LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1066ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type QFP; 48-TQFP
View Details