CHY100D is a USB high-voltage dedicated charging port (HVDCP) interface IC for Quick Charge 2.0, housed in an SO-8 package. It supports output voltages of 5 V, 9 V, 12 V, and optionally 20 V, with automatic detection of Quick Charge 2.0-capable devices and fallback to 5 V for legacy USB battery charging specification revision 1.2 compliant devices. The IC operates with below 1 mW power consumption at 5 V and integrates fail-safe features including adjacent pin short-circuit and open-circuit fault protection. It is designed for use with Power Integrations' TOPSwitch and TinySwitch ICs and other traditional feedback topologies. The device meets ESD standards of > ±2000 V (HBM) and > ±200 V (MM), and has a Moisture Sensitivity Level (MSL) rating of 1.
Ethernet Transceiver, PDSO8, SOP-8 Product overview: CHY100D from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-CHY100D can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-CHY100D |
| Product Name | Power Management IC |
| Operating Temperature | -40 C (-40 F) |