Manufacturer: Power Integrations
Win Source Part Number: 1158831-CAP004DG-TL
Series: CAPZero
Packaging: Reel - TR
Type: Capacitor Discharge
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Converter, ACDC
Mounting: SMD
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.powerint.com
Manufacturer Package: 8-SO
Alternative Parts (Cross-Reference): CAP004DG;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Capacitor Discharge 8-SO
Capacitor Discharge 8-SO
Capacitor Discharge 8-SO
IC CAPACITOR DISCHARGE 8SO
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1158831-CAP004DG-TL | 596-CAP004DG-TLCT-ND | CAP004DG-TL | CAP004DG-TL |
| Product Name | Specialized ICs - CAP004DG-TL | Specialized ICs | Specialized ICs | Specialized ICs |