Half Bridge Driver DC Motors, General Purpose InSOP-24C
Half Bridge Driver DC Motors, General Purpose InSOP-24C
Half Bridge Driver DC Motors, General Purpose InSOP-24C
Half Bridge Driver DC Motors, General Purpose Power MOSFET InSOP-24C
IC HALF BRIDGE DRV 1.7A INSOP24C
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 596-BRD1261C-TLDKR-ND | BRD1261C-TL | BRD1261C-TL |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package Type | "24-PowerSMD Module (0.425"", 10.80mm Width), 17 Leads" | 24-PowerSMD Module (0.425\", 10.80mm Width), 17 Leads | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other |