Power Integrations, Inc. Gate Driver IC 2SP0320V2A0-12

Description
IC GATE DRVR HALF-BRIDGE MODULE Product overview: 2SP0320V2A0-12 from Power Integrations is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2SP0320V2A0-12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE DRVR HALF-BRIDGE MODULE Product overview: 2SP0320V2A0-12 from Power Integrations is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2SP0320V2A0-12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver IC - 730-2SP0320V2A0-12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-2SP0320V2A0-12
Gate Driver IC 730-2SP0320V2A0-12
IC GATE DRVR HALF-BRIDGE MODULE Product overview: 2SP0320V2A0-12 from Power Integrations is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2SP0320V2A0-12 can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE MODULE Product overview: 2SP0320V2A0-12 from Power Integrations is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2SP0320V2A0-12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - 1810-1051-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
1810-1051-ND
Gate Drivers 1810-1051-ND
Half-Bridge Gate Driver IC Module

Half-Bridge Gate Driver IC Module

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1356364-2SP0320V2A0-12 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1356364-2SP0320V2A0-12
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1356364-2SP0320V2A0-12
Win Source Part Number: 1356364-2SP0320V2A0- 12 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Power Integrations Series: SCALE™-2 Package: Tray Product Status: Active Package / Case: Module Supplier Device Package: Module Base Product Number: 2SP0320 Mounting Type: Surface Mount HTSUS: 8473.30.1180 ECCN: EAR99 Voltage - Supply: 14.5V ~ 15.5V Rise / Fall Time (Typ): 7ns, 25ns Driven Configuration: Half-Bridge Channel Type: Independent Number of Drivers: 2 Gate Type: IGBT Current - Peak Output (Source, Sink): 20A, 20A High Side Voltage - Max (Bootstrap): 1200 V

Win Source Part Number: 1356364-2SP0320V2A0-12
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Power Integrations
Series: SCALE™-2
Package: Tray
Product Status: Active
Package / Case: Module
Supplier Device Package: Module
Base Product Number: 2SP0320
Mounting Type: Surface Mount
HTSUS: 8473.30.1180
ECCN: EAR99
Voltage - Supply: 14.5V ~ 15.5V
Rise / Fall Time (Typ): 7ns, 25ns
Driven Configuration: Half-Bridge
Channel Type: Independent
Number of Drivers: 2
Gate Type: IGBT
Current - Peak Output (Source, Sink): 20A, 20A
High Side Voltage - Max (Bootstrap): 1200 V

Buy Now Datasheet
Igbt Driver, 14.5V-15.5V, Module Rohs Compliant Power Integrations - 37AJ1759 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Driver, 14.5V-15.5V, Module Rohs Compliant Power Integrations
37AJ1759
Igbt Driver, 14.5V-15.5V, Module Rohs Compliant Power Integrations 37AJ1759
IGBT DRIVER, 14.5V-15.5V, MODULE ROHS COMPLIANT: NO

IGBT DRIVER, 14.5V-15.5V, MODULE ROHS COMPLIANT: NO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 2SP0320V2A0-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
2SP0320V2A0-12
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 2SP0320V2A0-12
IC GATE DRVR HALF-BRIDGE MODULE

IC GATE DRVR HALF-BRIDGE MODULE

Supplier's Site
Gate Drivers - 2SP0320V2A0-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
2SP0320V2A0-12
Gate Drivers 2SP0320V2A0-12
Half-Bridge Gate Driver IC Module

Half-Bridge Gate Driver IC Module

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-2SP0320V2A0-12 1810-1051-ND 1356364-2SP0320V2A0-12 37AJ1759 2SP0320V2A0-12 2SP0320V2A0-12
Product Name Gate Driver IC Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Igbt Driver, 14.5V-15.5V, Module Rohs Compliant Power Integrations Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver Dual Gate Driver
Output Current 20 amps 20 amps 20 amps 20 amps
Rise Time 7 ns 7 ns 7 ns 7 ns
Fall Time 25 ns 25 ns 25 ns 25 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDQ2982LWTR-T - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Clock Buffers, Drivers - CDCLVC1110PW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details