IC GATE DRVR HALF-BRIDGE 1700V
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | 2SD300C17A4 | 2SD300C17A4 |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | |
| Output Configuration | Inverting | |
| Output Current | 30 amps | |
| Supply Voltage | 14 to 16 volts | 16 to 14 volts |