Power Integrations, Inc. PMIC - PMIC - Gate Drivers - 2SC0650P2A0-17 2SC0650P2A0-17

Description
Manufacturer: Power Integrations Win Source Part Number: 906342-2SC0650P2A0-1 7 Series: SCALE™-2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: High-Side or Low-Side Gate Driver IC - Module Package: Module Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8473.30.1180
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 906342-2SC0650P2A0-1 7 Series: SCALE™-2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: High-Side or Low-Side Gate Driver IC - Module Package: Module Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8473.30.1180
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - 2SC0650P2A0-17 - 906342-2SC0650P2A0-17 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - 2SC0650P2A0-17
906342-2SC0650P2A0-17
PMIC - PMIC - Gate Drivers - 2SC0650P2A0-17 906342-2SC0650P2A0-17
Manufacturer: Power Integrations Win Source Part Number: 906342-2SC0650P2A0-1 7 Series: SCALE™-2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: High-Side or Low-Side Gate Driver IC - Module Package: Module Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8473.30.1180

Manufacturer: Power Integrations
Win Source Part Number: 906342-2SC0650P2A0-17
Series: SCALE™-2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: High-Side or Low-Side Gate Driver IC - Module
Package: Module
Package: Bulk
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: Module
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8473.30.1180

Buy Now Datasheet
PMIC - Gate Drivers - 2SC0650P2A0-17 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
2SC0650P2A0-17
PMIC - Gate Drivers 2SC0650P2A0-17
IC GATE DRVR HI/LOW SIDE MODULE

IC GATE DRVR HI/LOW SIDE MODULE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 906342-2SC0650P2A0-17 2SC0650P2A0-17
Product Name PMIC - PMIC - Gate Drivers - 2SC0650P2A0-17 PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2139001P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Quad 2-Input AND - MYXAP54RHC08/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHC3GU04DC,125TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers