The 2SC0650P2A0-17 is a dual-channel high-power, high-frequency gate driver core designed for applications requiring maximum reliability. It supports IGBTs with reverse voltages up to 1700V and includes a dedicated MOSFET mode. The driver features a highly integrated SCALE-2 chipset, which reduces the number of components by approximately 85%, enhancing reliability and minimizing costs. This driver can operate at switching frequencies of up to 150kHz and provides a gate current of ±50A with an output power of 6W per channel. It is equipped with essential features such as short-circuit protection, advanced active clamping, and supply voltage monitoring. The device is designed for compact installations with an ultra-flat profile of 6.5mm in height and a footprint of 61.7mm x 57.2mm. The 2SC0650P2A0-17 ensures safe isolation compliant with EN 50178 and UL standards, making it suitable for demanding industrial applications, including wind power converters, industrial drives, and high gate-current driving applications. Its robust EMC performance, with a dv/dt strength exceeding 100V/ns, allows for reliable operation in challenging environments.
High-Side or Low-Side Gate Driver IC Module
IC GATE DRVR HI/LOW SIDE MODULE Product overview: 2SC0650P2A0-17 from Power Integrations is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2SC0650P2A0-17 can be used for catalog matching and distributor lookup.
High-Side or Low-Side Gate Driver IC Module
IC GATE DRVR HI/LOW SIDE MODULE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1810-1033-ND | 730-2SC0650P2A0-17 | 2SC0650P2A0-17 | 2SC0650P2A0-17 |
| Product Name | Gate Drivers | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | High-side; Low-side | High-Side or Low-Side | High-side; Low-side | |
| Output Current | 50 amps | 50 amps | 50 amps | |
| Supply Voltage | 14.5 to 15.5 volts | 14.5 to 15.5 volts | 14.5 to 15.5 volts | 15.5 to 14.5 volts |
| Rise Time | 25 ns | 25 ns | 25 ns | |
| Fall Time | 25 ns | 25 ns | 25 ns |