Power Integrations, Inc. PMIC - PMIC - Gate Drivers - 2SC0106T2A1-12 2SC0106T2A1-12

Description
Manufacturer: Power Integrations Win Source Part Number: 855133-2SC0106T2A1-1 2 Series: SCALE™-2 Features: Gate Driver IC Package: Tray Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8473.30.1180
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 855133-2SC0106T2A1-1 2 Series: SCALE™-2 Features: Gate Driver IC Package: Tray Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8473.30.1180
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - 2SC0106T2A1-12 - 855133-2SC0106T2A1-12 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - 2SC0106T2A1-12
855133-2SC0106T2A1-12
PMIC - PMIC - Gate Drivers - 2SC0106T2A1-12 855133-2SC0106T2A1-12
Manufacturer: Power Integrations Win Source Part Number: 855133-2SC0106T2A1-1 2 Series: SCALE™-2 Features: Gate Driver IC Package: Tray Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8473.30.1180

Manufacturer: Power Integrations
Win Source Part Number: 855133-2SC0106T2A1-12
Series: SCALE™-2
Features: Gate Driver IC
Package: Tray
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8473.30.1180

Buy Now Datasheet
PMIC - Gate Drivers - 2SC0106T2A1-12 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
2SC0106T2A1-12
PMIC - Gate Drivers 2SC0106T2A1-12
IC GATE DRVR HALF-BRIDGE MODULE

IC GATE DRVR HALF-BRIDGE MODULE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 855133-2SC0106T2A1-12 2SC0106T2A1-12
Product Name PMIC - PMIC - Gate Drivers - 2SC0106T2A1-12 PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-1989-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
5 suppliers
Inverters ICs - 1658517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details