High-Side or Low-Side Gate Driver IC Module
High-Side or Low-Side Gate Driver IC Module
IC GATE DRVR HI/LOW SIDE MODULE
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1810-1017-ND | 1SP0635V2M1-12 | 1SP0635V2M1-12 |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | High-side; Low-side | High-side; Low-side | |
| Output Current | 35 amps | 35 amps | |
| Supply Voltage | 14.5 to 15.5 volts | 14.5 to 15.5 volts | 15.5 to 14.5 volts |
| Rise Time | 9 ns | 9 ns | |
| Fall Time | 30 ns | 30 ns |