Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLUID DISPENSING EQUIPMENT
POWER ADHESIVES, LTD.
MDJ004/RS -- GLUE GUNS
Power Adhesives, Ltd.
Glue Guns
MDJ004/RS
Description
Extension nozzle/glue guns,L12mm 1.8mm
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Extension nozzle/glue guns,L12mm 1.8mm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Glue Guns
5363558
Glue Guns
5363558
Extension nozzle/glue guns,L12mm 1.8mm
Extension nozzle/glue guns,L12mm 1.8mm
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Fluid Dispensing Equipment
Product Number
5363558
Product Name
Glue Guns
Application
AdhesiveSilicone; Extension nozzle
Unlock Full Specs
to access all available technical data
Similar Products
Marposs Corp
Solvent Dispenser
DOSASET
Specs
Dispensing Equipment Type
Dispense Only
View Details
RS Components, Ltd.
Dispensing Guns
1462873
Specs
Application
Gun dispenser
Container Size
50 cc (1.69 fl oz)
View Details
Dymax
SG-200 Spray System
Specs
Dispensing Equipment Type
Dispense Only
Application
Applications: Masking of turbines, Masking medical implants, Coating large parts with grease or other lubrication, Spraying solvents
Dispense Rate
0.0740 to 0.5919 L/min (0.0752 to 0.6016 in³/sec)
View Details
Ellsworth Adhesives
Ellsworth EDS250-24R Static Mixer Red 24 Element
EDS250-24R
Specs
Dispensing Equipment Type
Dispense Only; Mix And Dispense
View Details