Positronic Power Connectors PLB08M300A1/AA

Description
Power Connector
Request a Quote
Description
Power Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - PLB08M300A1/AA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
PLB08M300A1/AA
Power Connectors PLB08M300A1/AA
Power Connector

Power Connector

Buy Now
Connectors I/O - D-Sub & D-Ribbon - PLB08M300A1/AA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
PLB08M300A1/AA
Connectors I/O - D-Sub & D-Ribbon PLB08M300A1/AA
POWER CONNECTOR 8 POSITION PIN (MALE)

POWER CONNECTOR 8 POSITION PIN (MALE)

Buy Now
Rectangular Pwr Connector, Plug, 8Pos; No. Of Contacts Positronic - 67AH5567 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Pwr Connector, Plug, 8Pos; No. Of Contacts Positronic
67AH5567
Rectangular Pwr Connector, Plug, 8Pos; No. Of Contacts Positronic 67AH5567
RECTANGULAR PWR CONNECTOR, PLUG, 8POS; No. of Contacts:8Contacts; Product Range:PLB Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Connector Shell Size:-RoHS Compliant: Yes

RECTANGULAR PWR CONNECTOR, PLUG, 8POS; No. of Contacts:8Contacts; Product Range:PLB Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Connector Shell Size:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PLB08M300A1/AA PLB08M300A1/AA 67AH5567
Product Name Power Connectors Connectors I/O - D-Sub & D-Ribbon Rectangular Pwr Connector, Plug, 8Pos; No. Of Contacts Positronic
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products