Positronic D Sub Conn, Plug, 37Pos, Dc, Crimp; D Sub Connector Type Positronic MCD37MG1000K/AA-15

Description
D SUB CONN, PLUG, 37POS, DC, CRIMP; D Sub Connector Type:Standard; Gender:Plug; Product Range:Mach-D Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Connector Mounting:Cable Mount, Panel Mount
Datasheet
Description
D SUB CONN, PLUG, 37POS, DC, CRIMP; D Sub Connector Type:Standard; Gender:Plug; Product Range:Mach-D Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Connector Mounting:Cable Mount, Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Plug, 37Pos, Dc, Crimp; D Sub Connector Type Positronic - 26AK8274 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 37Pos, Dc, Crimp; D Sub Connector Type Positronic
26AK8274
D Sub Conn, Plug, 37Pos, Dc, Crimp; D Sub Connector Type Positronic 26AK8274
D SUB CONN, PLUG, 37POS, DC, CRIMP; D Sub Connector Type:Standard; Gender:Plug; Product Range:Mach-D Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Connector Mounting:Cable Mount, Panel Mount

D SUB CONN, PLUG, 37POS, DC, CRIMP; D Sub Connector Type:Standard; Gender:Plug; Product Range:Mach-D Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Connector Mounting:Cable Mount, Panel Mount

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AK8274
Product Name D Sub Conn, Plug, 37Pos, Dc, Crimp; D Sub Connector Type Positronic
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A98265-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
Current Rating 3.0 amps
View Details
Plug socket - FBSD-GD-9 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details