Positronic D Sub Backshell, 180Deg, Size Db, Alum; Product Range Positronic MCD25000ENE50/AA

Description
D SUB BACKSHELL, 180DEG, SIZE DB, ALUM; Product Range:Mach-D Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Aluminum Body
Description
D SUB BACKSHELL, 180DEG, SIZE DB, ALUM; Product Range:Mach-D Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Aluminum Body

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 180Deg, Size Db, Alum; Product Range Positronic - 27AK4387 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 180Deg, Size Db, Alum; Product Range Positronic
27AK4387
D Sub Backshell, 180Deg, Size Db, Alum; Product Range Positronic 27AK4387
D SUB BACKSHELL, 180DEG, SIZE DB, ALUM; Product Range:Mach-D Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Aluminum Body

D SUB BACKSHELL, 180DEG, SIZE DB, ALUM; Product Range:Mach-D Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Aluminum Body

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 27AK4387
Product Name D Sub Backshell, 180Deg, Size Db, Alum; Product Range Positronic
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details