Positronic D-Sub Contact, Pin, 28-22Awg, Crimp; For Use With Positronic M39029/58-360

Description
D-SUB CONTACT, PIN, 28-22AWG, CRIMP; For Use With:HD-D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes
Datasheet
Description
D-SUB CONTACT, PIN, 28-22AWG, CRIMP; For Use With:HD-D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Contact, Pin, 28-22Awg, Crimp; For Use With Positronic - 40AJ6053 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Contact, Pin, 28-22Awg, Crimp; For Use With Positronic
40AJ6053
D-Sub Contact, Pin, 28-22Awg, Crimp; For Use With Positronic 40AJ6053
D-SUB CONTACT, PIN, 28-22AWG, CRIMP; For Use With:HD-D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

D-SUB CONTACT, PIN, 28-22AWG, CRIMP; For Use With:HD-D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 40AJ6053
Product Name D-Sub Contact, Pin, 28-22Awg, Crimp; For Use With Positronic
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FNG-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details
CDA 101 OFHC Copper - 499T - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Cu
Shape / Form 3/4" x 1"
View Details