D SUB CONN, PLUG, DB, 25POS, CRIMP; Product Range:MIL-DTL-24308 Series; Gender:Plug; Connector Body Material:Steel Body; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; D Sub Connector Type:Standard RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 41AJ7520 |
| Product Name | D Sub Conn, Plug, Db, 25Pos, Crimp; Product Range Positronic |
| Connector Type | D-Sub Connector |