Positronic M24308 rectangular M24308/23-64P

Description
Military Grade D-Sub Connector
Request a Quote
Description
Military Grade D-Sub Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M24308 rectangular - M24308/23-64P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M24308 rectangular
M24308/23-64P
M24308 rectangular M24308/23-64P
Military Grade D-Sub Connector

Military Grade D-Sub Connector

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
M24308/23-64P
D-Sub Connectors M24308/23-64P
DD62S3P00S-MIL

DD62S3P00S-MIL

Buy Now
Hd-D Sub Conn, Rcpt, Dc, 62Pos, Solder; D Sub Connector Type Positronic - 41AJ7463 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Rcpt, Dc, 62Pos, Solder; D Sub Connector Type Positronic
41AJ7463
Hd-D Sub Conn, Rcpt, Dc, 62Pos, Solder; D Sub Connector Type Positronic 41AJ7463
HD-D SUB CONN, RCPT, DC, 62POS, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder

HD-D SUB CONN, RCPT, DC, 62POS, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/23-64P M24308/23-64P 41AJ7463
Product Name M24308 rectangular D-Sub Connectors Hd-D Sub Conn, Rcpt, Dc, 62Pos, Solder; D Sub Connector Type Positronic
Connector Type Rectangular Connectors, Heavy Duty D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data