Positronic D-Sub Connectors M24308/2-1F

Description
Military D-Sub Connector
Request a Quote
Description
Military D-Sub Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - M24308/2-1F - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
M24308/2-1F
D-Sub Connectors M24308/2-1F
Military D-Sub Connector

Military D-Sub Connector

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
M24308/2-1F
M24308 rectangular M24308/2-1F
M24308/2-1F # POSITRONIC

M24308/2-1F # POSITRONIC

Buy Now
D Sub Conn, Rcpt, De, 9Pos, Crimp; D Sub Connector Type Positronic - 41AJ7431 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, De, 9Pos, Crimp; D Sub Connector Type Positronic
41AJ7431
D Sub Conn, Rcpt, De, 9Pos, Crimp; D Sub Connector Type Positronic 41AJ7431
D SUB CONN, RCPT, DE, 9POS, CRIMP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: No

D SUB CONN, RCPT, DE, 9POS, CRIMP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/2-1F M24308/2-1F 41AJ7431
Product Name D-Sub Connectors M24308 rectangular D Sub Conn, Rcpt, De, 9Pos, Crimp; D Sub Connector Type Positronic
Connector Type D-Sub Connector Rectangular Connectors, Heavy Duty D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Jacks, Plugs - 486-3653-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details