Positronic Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/2-15F

Description
KITTED WITH CONTACTS CONNECTOR M24308/2-290F
Request a Quote
Description
KITTED WITH CONTACTS CONNECTOR M24308/2-290F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/2-15F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/2-15F
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/2-15F
KITTED WITH CONTACTS CONNECTOR M24308/2-290F

KITTED WITH CONTACTS CONNECTOR M24308/2-290F

Buy Now
Hd-D Sub Conn, Rcpt, Dd, 78Pos, Crimp; D Sub Connector Type Positronic - 41AJ7437 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Rcpt, Dd, 78Pos, Crimp; D Sub Connector Type Positronic
41AJ7437
Hd-D Sub Conn, Rcpt, Dd, 78Pos, Crimp; D Sub Connector Type Positronic 41AJ7437
HD-D SUB CONN, RCPT, DD, 78POS, CRIMP; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Crimp RoHS Compliant: No

HD-D SUB CONN, RCPT, DD, 78POS, CRIMP; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:78Contacts; D Sub Shell Size:DD; Contact Termination Type:Crimp RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M24308/2-15F 41AJ7437
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd Hd-D Sub Conn, Rcpt, Dd, 78Pos, Crimp; D Sub Connector Type Positronic
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Meter 0.080″ Pin Plug - 9207 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC Male To BNC Female RF Adapter - ET-BMS-BFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-107-468-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details