Positronic Power Connectors GFSH89F93H/AA

Description
Mixed Density Blind Mating Connector
Request a Quote Datasheet
Description
Mixed Density Blind Mating Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - GFSH89F93H/AA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
GFSH89F93H/AA
Power Connectors GFSH89F93H/AA
Mixed Density Blind Mating Connector

Mixed Density Blind Mating Connector

Buy Now
Rect Pwr Conn, Rcpt, 17Pos, Press Fit; No. Of Contacts Positronic - 12AJ7949 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Conn, Rcpt, 17Pos, Press Fit; No. Of Contacts Positronic
12AJ7949
Rect Pwr Conn, Rcpt, 17Pos, Press Fit; No. Of Contacts Positronic 12AJ7949
RECT PWR CONN, RCPT, 17POS, PRESS FIT; No. of Contacts:17Contacts; Product Range:GFSH Series; Connector Mounting:PCB Mount; Contact Termination Type:Press Fit; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; No. of Rows:- RoHS Compliant: Yes

RECT PWR CONN, RCPT, 17POS, PRESS FIT; No. of Contacts:17Contacts; Product Range:GFSH Series; Connector Mounting:PCB Mount; Contact Termination Type:Press Fit; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; No. of Rows:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GFSH89F93H/AA 12AJ7949
Product Name Power Connectors Rect Pwr Conn, Rcpt, 17Pos, Press Fit; No. Of Contacts Positronic
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

XK Micro-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - CXK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details
TNC (F) St. Connector for RG58 Cable - ET-TFS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details