Positronic D Sub Contact, Socket, Crimp, Size 22; For Use With Positronic FC8022D2/AA

Description
D SUB CONTACT, SOCKET, CRIMP, SIZE 22; For Use With:Positronic ODD, DD, CBCD Series D-Sub Housings; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Description
D SUB CONTACT, SOCKET, CRIMP, SIZE 22; For Use With:Positronic ODD, DD, CBCD Series D-Sub Housings; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, Crimp, Size 22; For Use With Positronic - 66AH4598 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, Crimp, Size 22; For Use With Positronic
66AH4598
D Sub Contact, Socket, Crimp, Size 22; For Use With Positronic 66AH4598
D SUB CONTACT, SOCKET, CRIMP, SIZE 22; For Use With:Positronic ODD, DD, CBCD Series D-Sub Housings; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

D SUB CONTACT, SOCKET, CRIMP, SIZE 22; For Use With:Positronic ODD, DD, CBCD Series D-Sub Housings; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 66AH4598
Product Name D Sub Contact, Socket, Crimp, Size 22; For Use With Positronic
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-12-0244 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Erosion Electrodes - SPARKAL® - Plansee SE
Specs
Type EDM Electrode
Material Tungsten
Shape / Form Custom / Application Specific
View Details