Positronic D Sub Backshell, Size 4, Top Open; Product Range Positronic D37000ANE0/AA

Description
D SUB BACKSHELL, SIZE 4, TOP OPEN; Product Range:D Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Aluminum Body RoHS Compliant: Yes
Description
D SUB BACKSHELL, SIZE 4, TOP OPEN; Product Range:D Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Aluminum Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Size 4, Top Open; Product Range Positronic - 66AH4580 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Size 4, Top Open; Product Range Positronic
66AH4580
D Sub Backshell, Size 4, Top Open; Product Range Positronic 66AH4580
D SUB BACKSHELL, SIZE 4, TOP OPEN; Product Range:D Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Aluminum Body RoHS Compliant: Yes

D SUB BACKSHELL, SIZE 4, TOP OPEN; Product Range:D Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Aluminum Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 66AH4580
Product Name D Sub Backshell, Size 4, Top Open; Product Range Positronic
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 17 mm (0.6693 inch)
Bearing Bore / Ring O.D. 0.5512 inch (14 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details