Positronic
D-Sub Connectors
CBC7W2S00ANVLS/AA
Description
D-SUB CONNECTOR
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
D-SUB CONNECTOR
Request a Quote
Email Supplier
Suppliers
Combo 7W2F Crimp Lc Ss Positronic
43AH8378
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
CBC7W2S00ANVLS/AA |
43AH8378 |
|
Product Name
|
D-Sub Connectors |
Combo 7W2F Crimp Lc Ss Positronic |
|
Connector Type
|
D-Sub Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
D-Sub Connector; PC Card Connector
Geometry
Straight
Termination
PCB Mount
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Contact Size (AWG)
16 to 24 AWG
View Details
2 suppliers