Pope's sturdy stainless steel portable pressure vessels let you handle a wide variety of sterile, high purity or flammable substances easily and safely. These vessels are designed to take pressures exceeding 15 psi and have a working pressure of 130 psi and higher at according to ASME section VIII specifications and meet all OSHA, state and local regulations. Each vessel features a permanent ID plate and comes with a choice of closure styles. Closures seal effectively using internal pressure and cannot be removed while the vessel is pressurized. These durable vessels are available in capacities from 1 to 200 gallons.
| Pope Scientific, Inc. | |
|---|---|
| Product Category | Storage Tanks and Process Tanks |
| Product Number | 10695 |
| Product Name | Stainless Steel Portable Pressure Vessel |
| Type | Pressure Vessel; Process Tank; Sterile/High Purity/Flammable Substances |
| Volume Capacity | ? to 6 gallons (? to 22.71 liters) |
| Height | 26.12 inch (664 mm) |