Travaini Pumps USA Heat Transfer Centrifugal Pump TCD 65-160

Description
Self-cooling - there is no cooling requirements even with 608°F (320°C) process fluid. Positive seaking - provided by mechanical seal. Positive support - provided by heavy duty oil lubricated ball bearings - No internal shaft sleeves. Low operating temperatures - at shaft seals and bearings. High efficiency. Minimal product heat loss - is assured since no cooling water is used. Quiet operation and long service life. Easy maintenance back pull-out design allows bearing housing and rotating element removal without disturbing the piping.
Datasheet
Description
Self-cooling - there is no cooling requirements even with 608°F (320°C) process fluid. Positive seaking - provided by mechanical seal. Positive support - provided by heavy duty oil lubricated ball bearings - No internal shaft sleeves. Low operating temperatures - at shaft seals and bearings. High efficiency. Minimal product heat loss - is assured since no cooling water is used. Quiet operation and long service life. Easy maintenance back pull-out design allows bearing housing and rotating element removal without disturbing the piping.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Transfer Centrifugal Pump - TCD 65-160 - Travaini Pumps USA
Yorktown, VA, USA
Heat Transfer Centrifugal Pump
TCD 65-160
Heat Transfer Centrifugal Pump TCD 65-160
Self-cooling - there is no cooling requirements even with 608°F (320°C) process fluid. Positive seaking - provided by mechanical seal. Positive support - provided by heavy duty oil lubricated ball bearings - No internal shaft sleeves. Low operating temperatures - at shaft seals and bearings. High efficiency. Minimal product heat loss - is assured since no cooling water is used. Quiet operation and long service life. Easy maintenance back pull-out design allows bearing housing and rotating element removal without disturbing the piping.
  • Self-cooling - there is no cooling requirements even with 608°F (320°C) process fluid.
  • Positive seaking - provided by mechanical seal.
  • Positive support - provided by heavy duty oil lubricated ball bearings - No internal shaft sleeves.
  • Low operating temperatures - at shaft seals and bearings.
  • High efficiency.
  • Minimal product heat loss - is assured since no cooling water is used.
  • Quiet operation and long service life.
  • Easy maintenance back pull-out design allows bearing housing and rotating element removal without disturbing the piping.
Datasheet

Technical Specifications

  Travaini Pumps USA
Product Category Liquid Handling Pumps
Product Number TCD 65-160
Product Name Heat Transfer Centrifugal Pump
Pump Type Centrifugal Pump
Discharge Size 2.559 inch (65 mm)
Power Source NoSourceIncluded
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA32P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details