Polytec, Inc. Portable Digital Vibrometer PDV-100

Description
Vibration measurements are made easy with the PDV-100. After focusing the laser beam on the vibrating object the measurement range is set via only two push buttons. An illuminated liquid crystal display shows the selected range, the amount of light returning to the PDV-100, and, if applicable, velocity over-range and low-battery warnings. Selectable high and low pass frequency filters condition the velocity signal to suppress low-frequency background vibrations or unwanted high-frequency signals. The analog velocity output interfaces to conventional analog signal processing and recording equipment. The digital velocity signal uses a transmission method proven in digital audio technology. It interfaces to digital inputs of modern recording devices or signal analyzers without any loss of accuracy. Available accessories include the PDV-BS transportation bag with integrated lithium ion batteries for nominal five hours operation time, the VIB-A-T01 tripod and a USB-based 2-channel data acquisition VibSoft-20 fornotebook operation
Description
Vibration measurements are made easy with the PDV-100. After focusing the laser beam on the vibrating object the measurement range is set via only two push buttons. An illuminated liquid crystal display shows the selected range, the amount of light returning to the PDV-100, and, if applicable, velocity over-range and low-battery warnings. Selectable high and low pass frequency filters condition the velocity signal to suppress low-frequency background vibrations or unwanted high-frequency signals. The analog velocity output interfaces to conventional analog signal processing and recording equipment. The digital velocity signal uses a transmission method proven in digital audio technology. It interfaces to digital inputs of modern recording devices or signal analyzers without any loss of accuracy. Available accessories include the PDV-BS transportation bag with integrated lithium ion batteries for nominal five hours operation time, the VIB-A-T01 tripod and a USB-based 2-channel data acquisition VibSoft-20 fornotebook operation

Suppliers

Company
Product
Description
Supplier Links
Portable Digital Vibrometer - PDV-100 - Polytec, Inc.
Irvine, CA, USA
Portable Digital Vibrometer
PDV-100
Portable Digital Vibrometer PDV-100
Vibration measurements are made easy with the PDV-100. After focusing the laser beam on the vibrating object the measurement range is set via only two push buttons. An illuminated liquid crystal display shows the selected range, the amount of light returning to the PDV-100, and, if applicable, velocity over-range and low-battery warnings. Selectable high and low pass frequency filters condition the velocity signal to suppress low-frequency background vibrations or unwanted high-frequency signals. The analog velocity output interfaces to conventional analog signal processing and recording equipment. The digital velocity signal uses a transmission method proven in digital audio technology. It interfaces to digital inputs of modern recording devices or signal analyzers without any loss of accuracy. Available accessories include the PDV-BS transportation bag with integrated lithium ion batteries for nominal five hours operation time, the VIB-A-T01 tripod and a USB-based 2-channel data acquisition VibSoft-20 fornotebook operation

Vibration measurements are made easy with the PDV-100. After focusing the laser beam on the vibrating object the measurement range is set via only two push buttons. An illuminated liquid crystal display shows the selected range, the amount of light returning to the PDV-100, and, if applicable, velocity over-range and low-battery warnings. Selectable high and low pass frequency filters condition the velocity signal to suppress low-frequency background vibrations or unwanted high-frequency signals. The analog velocity output interfaces to conventional analog signal processing and recording equipment. The digital velocity signal uses a transmission method proven in digital audio technology. It interfaces to digital inputs of modern recording devices or signal analyzers without any loss of accuracy. Available accessories include the PDV-BS transportation bag with integrated lithium ion batteries for nominal five hours operation time, the VIB-A-T01 tripod and a USB-based 2-channel data acquisition VibSoft-20 fornotebook operation

Technical Specifications

  Polytec, Inc.
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number PDV-100
Product Name Portable Digital Vibrometer
Device Type Instrument / Meter
User Interface Computer Interface
Form Factor Portable
Features Battery Powered
Acceleration 281 to 7034 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 10209203-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 0.0 to 8000 Hz
Sensor Technology MEMS
View Details
Vibration Meters - 2543501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Input Acceleration; Displacement, Acceleration, Velocity
View Details
Vibration Meter - PCE-VT 3950 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter
User Interface Digital Front Panel
Form Factor Handheld; Portable
View Details