Polytec, Inc. Compact Laser Vibrometer CLV-2534-3

Description
The new all-in-one CLV-2534 Compact Laser Vibrometer is made up of a rack-mountable 19'' controller supplying laser power to the sensor head via a fiber optical cable. Both compact and flexible in application, surface vibration in velocity and displacement are measured with high precision and low noise in a bandwidth of3.2 MHz at 10 m/s maximum velocity. A wide range of options like an integrated video camera, an ultrasonic integrator and microscope objectives define the CLV-2534 as an ideal tool for R&D work on microstructures to industrial applications on large objects. With its 1.5 µm laser spot size, small parts can be measured without a microscope at full visible control. On the other hand, its high optical sensitivity and its IP64 protection makes the Compact Sensor Head ideally suited for harsh industrial environments as well as for R&D applications in the automotive or electronics industry.
Description
The new all-in-one CLV-2534 Compact Laser Vibrometer is made up of a rack-mountable 19'' controller supplying laser power to the sensor head via a fiber optical cable. Both compact and flexible in application, surface vibration in velocity and displacement are measured with high precision and low noise in a bandwidth of3.2 MHz at 10 m/s maximum velocity. A wide range of options like an integrated video camera, an ultrasonic integrator and microscope objectives define the CLV-2534 as an ideal tool for R&D work on microstructures to industrial applications on large objects. With its 1.5 µm laser spot size, small parts can be measured without a microscope at full visible control. On the other hand, its high optical sensitivity and its IP64 protection makes the Compact Sensor Head ideally suited for harsh industrial environments as well as for R&D applications in the automotive or electronics industry.

Suppliers

Company
Product
Description
Supplier Links
Compact Laser Vibrometer - CLV-2534-3 - Polytec, Inc.
Irvine, CA, USA
Compact Laser Vibrometer
CLV-2534-3
Compact Laser Vibrometer CLV-2534-3
The new all-in-one CLV-2534 Compact Laser Vibrometer is made up of a rack-mountable 19'' controller supplying laser power to the sensor head via a fiber optical cable. Both compact and flexible in application, surface vibration in velocity and displacement are measured with high precision and low noise in a bandwidth of3.2 MHz at 10 m/s maximum velocity. A wide range of options like an integrated video camera, an ultrasonic integrator and microscope objectives define the CLV-2534 as an ideal tool for R&D work on microstructures to industrial applications on large objects. With its 1.5 µm laser spot size, small parts can be measured without a microscope at full visible control. On the other hand, its high optical sensitivity and its IP64 protection makes the Compact Sensor Head ideally suited for harsh industrial environments as well as for R&D applications in the automotive or electronics industry.

The new all-in-one CLV-2534 Compact Laser Vibrometer is made up of a rack-mountable 19'' controller supplying laser power to the sensor head via a fiber optical cable. Both compact and flexible in application, surface vibration in velocity and displacement are measured with high precision and low noise in a bandwidth of3.2 MHz at 10 m/s maximum velocity. A wide range of options like an integrated video camera, an ultrasonic integrator and microscope objectives define the CLV-2534 as an ideal tool for R&D work on microstructures to industrial applications on large objects. With its 1.5 µm laser spot size, small parts can be measured without a microscope at full visible control. On the other hand, its high optical sensitivity and its IP64 protection makes the Compact Sensor Head ideally suited for harsh industrial environments as well as for R&D applications in the automotive or electronics industry.

Technical Specifications

  Polytec, Inc.
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number CLV-2534-3
Product Name Compact Laser Vibrometer
Device Type Instrument / Meter
User Interface Computer Interface; Digital Front Panel
Form Factor Stand Alone
Acceleration 1280 to 110000 g
Linear Velocity 19.69 in/sec (30 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Analyzer - PCE-VT 1100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter
Form Factor Handheld; Portable
Features Battery Powered
View Details
Vibration Meters - 2543500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Input Acceleration; Acceleration, Velocity, Displacement
View Details
Vibration Sensors - 20025127-80 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details