Polyplastics USA, Inc. FR-PET® GF-PET B3045FA (ISO)

Description
FR-PET is based on the polyethylene terephthalate (PET) resin employed in the familiar PET bottle. This resin was originally famous as the synthetic fiber Tetron, but recently, it has become more famous as a beverage container material. PET started life as an engineering plastic when Teijin blended the resin with glass fibers to increase its mechanical strength and heat resistance by leaps and bounds, and commercialized it as the injection molding FR-PET3030 series of grades. Characteristics • FR-PET has superior heat resistance and electrical properties that are on a par with thermoset resins. Moreover, it is a thermoplastic resin. • Deflection temperature under load is 220-242°C, one of the highest values for general-purpose engineering plastics. • FR-PET exhibits excellent mechanical and other properties, even during extended exposure to high temperature environments. • As the water absorption ratio is small, there are almost no changes in electrical and other properties as a result of post-molding water absorption. • For surface mount technology (SMT) processes, FR-PET is compatible with vapor-phase solder reflow methods.
Datasheet
Description
FR-PET is based on the polyethylene terephthalate (PET) resin employed in the familiar PET bottle. This resin was originally famous as the synthetic fiber Tetron, but recently, it has become more famous as a beverage container material. PET started life as an engineering plastic when Teijin blended the resin with glass fibers to increase its mechanical strength and heat resistance by leaps and bounds, and commercialized it as the injection molding FR-PET3030 series of grades. Characteristics • FR-PET has superior heat resistance and electrical properties that are on a par with thermoset resins. Moreover, it is a thermoplastic resin. • Deflection temperature under load is 220-242°C, one of the highest values for general-purpose engineering plastics. • FR-PET exhibits excellent mechanical and other properties, even during extended exposure to high temperature environments. • As the water absorption ratio is small, there are almost no changes in electrical and other properties as a result of post-molding water absorption. • For surface mount technology (SMT) processes, FR-PET is compatible with vapor-phase solder reflow methods.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FR-PET® GF-PET - B3045FA (ISO) - Polyplastics USA, Inc.
Novi, MI, USA
FR-PET® GF-PET
B3045FA (ISO)
FR-PET® GF-PET B3045FA (ISO)
FR-PET is based on the polyethylene terephthalate (PET) resin employed in the familiar PET bottle. This resin was originally famous as the synthetic fiber Tetron, but recently, it has become more famous as a beverage container material. PET started life as an engineering plastic when Teijin blended the resin with glass fibers to increase its mechanical strength and heat resistance by leaps and bounds, and commercialized it as the injection molding FR-PET3030 series of grades. Characteristics • FR-PET has superior heat resistance and electrical properties that are on a par with thermoset resins. Moreover, it is a thermoplastic resin. • Deflection temperature under load is 220-242°C, one of the highest values for general-purpose engineering plastics. • FR-PET exhibits excellent mechanical and other properties, even during extended exposure to high temperature environments. • As the water absorption ratio is small, there are almost no changes in electrical and other properties as a result of post-molding water absorption. • For surface mount technology (SMT) processes, FR-PET is compatible with vapor-phase solder reflow methods.

FR-PET is based on the polyethylene terephthalate (PET) resin employed in the familiar PET bottle.

This resin was originally famous as the synthetic fiber Tetron, but recently, it has become more famous as a beverage container material.

PET started life as an engineering plastic when Teijin blended the resin with glass fibers to increase its mechanical strength and heat resistance by leaps and bounds, and commercialized it as the injection molding FR-PET3030 series of grades.

Characteristics

•FR-PET has superior heat resistance and electrical properties that are on a par with thermoset resins. Moreover, it is a thermoplastic resin.
•Deflection temperature under load is 220-242°C, one of the highest values for general-purpose engineering plastics.
•FR-PET exhibits excellent mechanical and other properties, even during extended exposure to high temperature environments.
•As the water absorption ratio is small, there are almost no changes in electrical and other properties as a result of post-molding water absorption.
•For surface mount technology (SMT) processes, FR-PET is compatible with vapor-phase solder reflow methods.
Supplier's Site Datasheet
FR-PET® GF-PET - B3045FA (ISO) - Polyplastics USA, Inc.
Novi, MI, USA
FR-PET® GF-PET
B3045FA (ISO)
FR-PET® GF-PET B3045FA (ISO)
FR-PET is based on the polyethylene terephthalate (PET) resin employed in the familiar PET bottle. This resin was originally famous as the synthetic fiber Tetron, but recently, it has become more famous as a beverage container material. PET started life as an engineering plastic when Teijin blended the resin with glass fibers to increase its mechanical strength and heat resistance by leaps and bounds, and commercialized it as the injection molding FR-PET3030 series of grades. Characteristics • FR-PET has superior heat resistance and electrical properties that are on a par with thermoset resins. Moreover, it is a thermoplastic resin. • Deflection temperature under load is 220-242°C, one of the highest values for general-purpose engineering plastics. • FR-PET exhibits excellent mechanical and other properties, even during extended exposure to high temperature environments. • As the water absorption ratio is small, there are almost no changes in electrical and other properties as a result of post-molding water absorption. • For surface mount technology (SMT) processes, FR-PET is compatible with vapor-phase solder reflow methods.

FR-PET is based on the polyethylene terephthalate (PET) resin employed in the familiar PET bottle.

This resin was originally famous as the synthetic fiber Tetron, but recently, it has become more famous as a beverage container material.

PET started life as an engineering plastic when Teijin blended the resin with glass fibers to increase its mechanical strength and heat resistance by leaps and bounds, and commercialized it as the injection molding FR-PET3030 series of grades.

Characteristics

•FR-PET has superior heat resistance and electrical properties that are on a par with thermoset resins. Moreover, it is a thermoplastic resin.
•Deflection temperature under load is 220-242°C, one of the highest values for general-purpose engineering plastics.
•FR-PET exhibits excellent mechanical and other properties, even during extended exposure to high temperature environments.
•As the water absorption ratio is small, there are almost no changes in electrical and other properties as a result of post-molding water absorption.
•For surface mount technology (SMT) processes, FR-PET is compatible with vapor-phase solder reflow methods.
Supplier's Site Datasheet

Technical Specifications

  Polyplastics USA, Inc.
Product Category Polymers and Plastic Resins
Product Number B3045FA (ISO)
Product Name FR-PET® GF-PET
Type MoldingCompound; Thermoplastic
Chemical System Thermoplastic Polyester (PET, PBT, etc.)
Filler Unfilled
Deflection Temperature 468 F (242 C)
Tensile (Break) 22046 psi (152000 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Cast® - E 297 Resin / C 110 Hardener - ELANTAS North America LLC
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
POLYCARBONATE (PC) NATURAL PELLETS - HF1130 (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polycarbonate
View Details
Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Two Component, Highly Flexibilized Epoxy for Bonding, Sealing and Coating - EP21TDC-4 - Master Bond, Inc.
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy; Polyurethane
View Details