Polymer Molding, Inc. FCL Series Z-109

Description
The extended length Flange Caps are designed for applications where thread length or product design requires additional protection. The FCL Series Caps will fit standard threaded and non-threaded fittings or smooth cylindrical tubing. Typical wall thickness: .032 Color: Red Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant
Description
The extended length Flange Caps are designed for applications where thread length or product design requires additional protection. The FCL Series Caps will fit standard threaded and non-threaded fittings or smooth cylindrical tubing. Typical wall thickness: .032 Color: Red Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
FCL Series - Z-109 - Polymer Molding, Inc.
Erie, PA, USA
FCL Series
Z-109
FCL Series Z-109
The extended length Flange Caps are designed for applications where thread length or product design requires additional protection. The FCL Series Caps will fit standard threaded and non-threaded fittings or smooth cylindrical tubing. Typical wall thickness: .032 Color: Red Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

The extended length Flange Caps are designed for applications where thread length or product design requires additional protection. The FCL Series Caps will fit standard threaded and non-threaded fittings or smooth cylindrical tubing.

  • Typical wall thickness: .032
  • Color: Red
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Caps, Grips, and Closures
Product Number Z-109
Product Name FCL Series
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details
Paper Tapered Caps - MPTC006 - MOCAP LLC
Specs
Material Paper
NPT Thread 3/8" NPT; (3/8)
BSP Thread 3/8" BSP; (G3/8)
View Details
K-Loc™ 3 in. Size Part DC Dust Cap KLOC-SS-DC Series|Master File - KLOC-SS-DC300 - Kuriyama of America, Inc.
Specs
Material Steel - Stainless; Type 304 Stainless Steel
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Shape / Application Hex Cap
Features Threaded
View Details