Polymer Molding, Inc. YP Series YP-1-1/4

Description
YP Series Plugs are designed to plug female-threaded electrical connectors. Flange is located on the top surface for easy removal. This series, although designed as plugs, are often used as caps in non-standard applications. Typical wall thickness: .032 Color: Yellow Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Applicable specs: MS90376-Y, MS-25177, NAS-820, NAS-837 Conductive and static dissapative options are available (consult factory for details) RoHS Compliant
Description
YP Series Plugs are designed to plug female-threaded electrical connectors. Flange is located on the top surface for easy removal. This series, although designed as plugs, are often used as caps in non-standard applications. Typical wall thickness: .032 Color: Yellow Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Applicable specs: MS90376-Y, MS-25177, NAS-820, NAS-837 Conductive and static dissapative options are available (consult factory for details) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
YP Series - YP-1-1/4 - Polymer Molding, Inc.
Erie, PA, USA
YP Series
YP-1-1/4
YP Series YP-1-1/4
YP Series Plugs are designed to plug female-threaded electrical connectors. Flange is located on the top surface for easy removal. This series, although designed as plugs, are often used as caps in non-standard applications. Typical wall thickness: .032 Color: Yellow Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Applicable specs: MS90376-Y, MS-25177, NAS-820, NAS-837 Conductive and static dissapative options are available (consult factory for details) RoHS Compliant

YP Series Plugs are designed to plug female-threaded electrical connectors. Flange is located on the top surface for easy removal. This series, although designed as plugs, are often used as caps in non-standard applications.

  • Typical wall thickness: .032
  • Color: Yellow
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • Applicable specs: MS90376-Y, MS-25177, NAS-820, NAS-837
  • Conductive and static dissapative options are available (consult factory for details)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Electrical Connector Bases and Covers
Product Number YP-1-1/4
Product Name YP Series
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 5443430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Top Entry
Material Pet
View Details