Polymer Molding, Inc. Vinyl Grab Tabs VGT-5

Description
PMI has expanded our vinyl product line to include Vinyl Grab Tabs. The larger user-friendly ergonomic designed pull-tab area make the removal of this cap much easier. Grab Tabs can be used in a variety of applications as thread protectors and dust covers for assembly, shipping and/or storage. They are also available in high temperature vinyl for use in powder coating or other high temperature applications. Color: Various Vinyl service temperature: 350° F (177° C) RoHS Compliant Additional sizes available (consult factory for details)
Description
PMI has expanded our vinyl product line to include Vinyl Grab Tabs. The larger user-friendly ergonomic designed pull-tab area make the removal of this cap much easier. Grab Tabs can be used in a variety of applications as thread protectors and dust covers for assembly, shipping and/or storage. They are also available in high temperature vinyl for use in powder coating or other high temperature applications. Color: Various Vinyl service temperature: 350° F (177° C) RoHS Compliant Additional sizes available (consult factory for details)

Suppliers

Company
Product
Description
Supplier Links
Vinyl Grab Tabs - VGT-5 - Polymer Molding, Inc.
Erie, PA, USA
Vinyl Grab Tabs
VGT-5
Vinyl Grab Tabs VGT-5
PMI has expanded our vinyl product line to include Vinyl Grab Tabs. The larger user-friendly ergonomic designed pull-tab area make the removal of this cap much easier. Grab Tabs can be used in a variety of applications as thread protectors and dust covers for assembly, shipping and/or storage. They are also available in high temperature vinyl for use in powder coating or other high temperature applications. Color: Various Vinyl service temperature: 350° F (177° C) RoHS Compliant Additional sizes available (consult factory for details)

PMI has expanded our vinyl product line to include
Vinyl Grab Tabs. The larger user-friendly ergonomic
designed pull-tab area make the removal of this cap
much easier. Grab Tabs can be used in a variety of
applications as thread protectors and dust covers for
assembly, shipping and/or storage. They are also
available in high temperature vinyl for use in powder
coating or other high temperature applications.

  • Color: Various
  • Vinyl service temperature: 350° F (177° C)
  • RoHS Compliant
  • Additional sizes available (consult factory for details)
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Caps, Grips, and Closures
Product Number VGT-5
Product Name Vinyl Grab Tabs
Shape / Application Round; Grab Tab
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round; Pipe Lock
Features Threaded
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details