Polymer Molding, Inc. VC Series VC-9

Description
Vinyl products are a rapidly growing addition to the PMI family of product protection parts. This type of product proves to be excellent for high gloss finishes, flexibility, resistance to heat and can be inexpensively customized to fit specific applications. Series is now available in a variety of configurations, colors and materials. These closures provide additional options for our customers in preventing product damage and contamination. Color: Various Vinyl service temperature: 350° F (177° C) High temperature available Additional sizes available (consult factory for details Custom printing available RoHS Compliant
Description
Vinyl products are a rapidly growing addition to the PMI family of product protection parts. This type of product proves to be excellent for high gloss finishes, flexibility, resistance to heat and can be inexpensively customized to fit specific applications. Series is now available in a variety of configurations, colors and materials. These closures provide additional options for our customers in preventing product damage and contamination. Color: Various Vinyl service temperature: 350° F (177° C) High temperature available Additional sizes available (consult factory for details Custom printing available RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
VC Series - VC-9 - Polymer Molding, Inc.
Erie, PA, USA
VC Series
VC-9
VC Series VC-9
Vinyl products are a rapidly growing addition to the PMI family of product protection parts. This type of product proves to be excellent for high gloss finishes, flexibility, resistance to heat and can be inexpensively customized to fit specific applications. Series is now available in a variety of configurations, colors and materials. These closures provide additional options for our customers in preventing product damage and contamination. Color: Various Vinyl service temperature: 350° F (177° C) High temperature available Additional sizes available (consult factory for details Custom printing available RoHS Compliant

Vinyl products are a rapidly growing addition to the PMI family of product protection parts.
This type of product proves to be excellent for high gloss finishes, flexibility, resistance to heat and can be inexpensively customized to fit specific applications. Series is now available in a variety of configurations, colors and materials. These closures provide additional options for our customers in preventing product damage and contamination.

  • Color: Various
  • Vinyl service temperature: 350° F (177° C)
  • High temperature available
  • Additional sizes available (consult factory for details
  • Custom printing available
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Caps, Grips, and Closures
Product Number VC-9
Product Name VC Series
Shape / Application Round; Vinyl Closure
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mech, Night Cap Spigot End 8
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Little Mule Wire Grips Rigging/Accessories -  - Columbus McKinnon Corporation
Specs
Shape / Application Round; Round Hand Grip
View Details