Polymer Molding, Inc. TC Series TC-5

Description
Designed to fit male SAE/JIC O-ring face-seal fittings. Typical wall thickness: .032 Color: Blue or natural Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant
Description
Designed to fit male SAE/JIC O-ring face-seal fittings. Typical wall thickness: .032 Color: Blue or natural Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
TC Series - TC-5 - Polymer Molding, Inc.
Erie, PA, USA
TC Series
TC-5
TC Series TC-5
Designed to fit male SAE/JIC O-ring face-seal fittings. Typical wall thickness: .032 Color: Blue or natural Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

Designed to fit male SAE/JIC O-ring face-seal fittings.

  • Typical wall thickness: .032
  • Color: Blue or natural
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Caps, Grips, and Closures
Product Number TC-5
Product Name TC Series
Shape / Application Round
Features Threaded; Tear-tab
Fitted Depth 0.4750 inch (12.06 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Shape / Application Hex Cap
Features Threaded
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details
Little Mule Wire Grips Rigging/Accessories -  - Columbus McKinnon Corporation
Specs
Shape / Application Round; Round Hand Grip
View Details