Polymer Molding, Inc. TC Series TC-11

Description
Designed to fit male SAE/JIC O-ring face-seal fittings. Typical wall thickness: .032 Color: Blue or natural Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant
Description
Designed to fit male SAE/JIC O-ring face-seal fittings. Typical wall thickness: .032 Color: Blue or natural Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
TC Series - TC-11 - Polymer Molding, Inc.
Erie, PA, USA
TC Series
TC-11
TC Series TC-11
Designed to fit male SAE/JIC O-ring face-seal fittings. Typical wall thickness: .032 Color: Blue or natural Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

Designed to fit male SAE/JIC O-ring face-seal fittings.

  • Typical wall thickness: .032
  • Color: Blue or natural
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Caps, Grips, and Closures
Product Number TC-11
Product Name TC Series
Shape / Application Round
Features Threaded; Tear-tab
Fitted Depth 0.6950 inch (17.65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Shape / Application Hex Cap
Features Threaded
View Details
Y Series - Tear Tab Caps for NPT Threads - Y Series - Tear Tab Caps for NPT Threads - Arizona Sealing Devices, Inc.
Specs
Material Polyethylene (PE)
NPT Thread 6" NPT
View Details
2 1/2 in. NPSH Size Brass Cap with Chain|Master File - BCAP-40SH - Kuriyama of America, Inc.
Specs
Features Threaded
Material Brass
View Details
 - 440T-ASFC110B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details